Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
MRS-12-24,
9-1192468-0 |
No distributors results available
Flexibility | Semi-Flexible |
---|---|
Color | Black |
Application Diameter (Min) | 25mm, 1in |
Application Diameter (Max) | 41mm, 1.6in |
Wall Thickness | Medium |
Sleeve Length | 610mm, 24in |
Voltage Rating | 2kV |
UL Rating | No |
Standards | MSHA Approved |
CSA Certified | No |
Mechanical Reinforcement | No |
UV-Stabilized | Yes |
Mechanical Resistance | Against Mechanical Impact or Damage, Abrasion Resistant |
Thermal Resistance | Applicable for Low Temperatures, Flame-Retardant |
Free of Lead, Cadmium, Heavy Metals | Yes |
Marine-Offshore-Shipbuilding Certified | No |
Application | Cable Jacketing, Cable Repair, Rejacketing/Outer Protection on Joints/Splices, Insulation & Protection, Rail Application, Marine Application, Industrial Application, Underground Application, Multi-Purpose Application |
Product Use | Power cables, Telecom cables, Joints/Splices, Mechanical protection & outer sealing on LV/MV/HV applications on flexible cables (e.g. for mining) |
Standard Pack | 10 |
Product Availability | Worldwide |
Component Design | Heat Shrink |
Product Family | MRS |
Wall Style (Excluding Adhesive) | Single |
Coating Style | Inline |
Technology | Heat Shrink |
Product Type | Heat Shrink Wraparound |
Adhesive Coating | Yes |
Material System | Crosslinked Polyolefin |
Chemical Resistance | Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time) |
Flammability | Yes |
Environmental Resistance | Moisture, Weathering, Rain, Salt Water, Contaminated Water … |
Where can I find additional details, specifications and documents for a 326257-000?
Additional datasheets, footprints and schematics for 326257-000 are listed on our Part Details page. You can also find images and similar parts to 326257-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 326257-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 326257-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 326257-000 fall under?
The 326257-000 is listed under Power Systems > Power Cable Accessories > Power Cable Wraps.
Can I view similar or alternative parts?
You can view similar parts to 326257-000 when available in the Power Cable Wraps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 326257-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 326257-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 326257-000 have stock available?
There is no stock from authorised distributors for 326257-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 326257-000 often in real-time on the comparison pages.
What if I can't find stock of 326257-000?
You can fill out our help required form which you can use to request a quote for 326257-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.