Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Weight per Piece | 352.441g |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Military Part Class | Class II |
Terminal & Splice Type | Rectangular Tongue |
Wire Size | 550000 – 650000CMA |
Tongue Thickness | .22in, 5.59mm |
Barrel Inside Diameter | 40.1mm, 1.075in |
Overall Length | 6.3504in, 161.3mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727., Two Crimps necessary. |
Packaging Quantity | 25 |
Packaging Method | Box |
Sealable | No |
Wire/Cable Type | Copper |
Barrel Type | Closed Barrel |
Insulated | No |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Terminal,ampower 600Mcm 0 Rohs Compliant: Yes |Amp Te Connectivity 326222 | Newark Electronics |
Lug Terminal 161.3mm 49.5mm Tin | Avnet America |
Connector TERMINAL 600MCM AMPOWER | TE Connectivity 326222 | RS Americas |
Where can I find additional details, specifications and documents for a 326222?
Additional datasheets, footprints and schematics for 326222 are listed on our Part Details page. You can also find images and similar parts to 326222 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 326222 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 326222 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 326222 fall under?
The 326222 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 326222 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 326222 you can contact the distributor directly for product support, shipping queries etc.
Is the 326222 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 326222 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 326222.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 326222 often in real-time on the comparison pages.
What if I can't find stock of 326222?
You can fill out our help required form which you can use to request a quote for 326222 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.