326123 Rings & Spades by TE Connectivity

TERMINAL,AMPOWER 500MCM 0

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$28.80

Distributor Stock
Logo for Newark
Newark
from US$31.25
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$28.80
-
Buy Now
Logo for RS Americas
RS Americas
from US$31.91
-
Buy Now
Logo for TE Store
TE Store
from US$76.20
-
Buy Now

Specifications

Inspection Slot No
Plating Material Tin
Weight per Piece 282.714g
Terminal Angle Straight
Terminal & Splice Type Rectangular Tongue
Military Part Class Class II
Terminal Orientation Straight
Wire Size 450000 – 550000CMA
Barrel Inside Diameter .981in, 24.92mm
Overall Length 6.0799in, 154.43mm
Tongue Thickness .2in, 5.08mm
Government Qualified No
Wire Insulation Support Without
Heavy Duty No
Comment Electrodeposited Tin Plate per MIL-T-10727.
Packaging Method Box
Packaging Quantity 25
Wire/Cable Type Copper
Barrel Type Closed Barrel
Insulated No
Sealable No
Operating Temperature Range -55 – 105°C, -67 – 221°F

Compatible Parts


Alternative Descriptions

Terminal,ampower 500Mcm 0 Rohs Compliant: Yes |Amp Te Connectivity 326123 | Newark Electronics
Power Terminal 154.43mm 45.72mm Tin | Avnet America
Terminal, Ampower 500Mcm 0 | TE Connectivity 326123 | RS Americas
Special Order: TERMINAL,AMPOWER 500MCM 0 Wire Size: 450000 – 550000 CMA Tongue Thickness: .2 in Tongue Thickness: 5.08 mm Barrel Type: Closed Terminal Orientation: Straight 450000 – 550000 CMA .2" 5.08 mm Closed | Part Number: 326123 | Internal Number: 326123 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 326123?

Additional datasheets, footprints and schematics for 326123 are listed on our Part Details page. You can also find images and similar parts to 326123 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 326123 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 326123 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 326123 fall under?

The 326123 is listed under Terminals & Splices > Rings & Spades.

Can I view similar or alternative parts?

You can view similar parts to 326123 when available in the Rings & Spades range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 326123 you can contact the distributor directly for product support, shipping queries etc.

Is the 326123 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 326123 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 326123.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 326123 often in real-time on the comparison pages.

What if I can't find stock of 326123?

You can fill out our help required form which you can use to request a quote for 326123 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay