Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$22.71
|
304
in stock
|
Buy Now | |
Newark Electronics
from US$20.24
|
304
in stock
|
Buy Now | |
Rapid Electronics
from US$20.20
|
304
in stock
|
Buy Now | |
Chip One Stop
from US$16.00
|
304
in stock
|
Buy Now | |
Heilind Electronics
-
|
75
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
25
in stock
|
Buy Now | |
Avnet America
from US$16.93
|
-
|
Buy Now | |
RS Americas
from US$17.38
|
-
|
Buy Now |
Inspection Slot | Yes |
---|---|
Plating Material | Tin |
Weight per Piece | 143.789g |
Number of Holes | 1 |
Terminal Angle | Straight |
Military Part Class | Class II |
Terminal Orientation | Straight |
Terminal & Splice Type | Rectangular Tongue |
Wire Size | 375000 – 450000CMA |
Stud Diameter | .656in, 16.66mm |
Tongue Thickness | .2in, 5.08mm |
Barrel Inside Diameter | .981in, 24.92mm |
Overall Length | 83.57mm, 3.29in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Method | Box |
Packaging Quantity | 25 |
Sealable | No |
Wire/Cable Type | Copper |
Stud Size | M16, 5/8 |
Insulated | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Terminals Terminal Ampower 500 |Amp Te Connectivity 326106 | Newark Electronics |
Terminals TERMINAL AMPOWER 500 | Rapid Electronics |
TE Connectivity TERMINAL AMPOWER 500MCM 5/8 Terminals TE | Distrelec |
TERMINAL,AMPOWER 500MCM 5/8 | Heilind Electronics |
Power Terminal 83.57mm 45.72mm Tin | Avnet America |
Terminal, Ampower 500Mcm 5/8 | TE Connectivity 326106 | RS Americas |
Where can I find additional details, specifications and documents for a 326106?
Additional datasheets, footprints and schematics for 326106 are listed on our Part Details page. You can also find images and similar parts to 326106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 326106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 326106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 326106 fall under?
The 326106 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 326106 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 326106 you can contact the distributor directly for product support, shipping queries etc.
Is the 326106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 326106 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 326106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 326106 often in real-time on the comparison pages.
What if I can't find stock of 326106?
You can fill out our help required form which you can use to request a quote for 326106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.