Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0326105-0,
864190-000 |
Prices starting from US$14.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$28.04
|
No stock
|
Buy Now | |
Newark Electronics
from US$17.13
|
-
|
Buy Now | |
Avnet America
from US$16.96
|
-
|
Buy Now | |
RS Americas
from US$18.78
|
-
|
Buy Now | |
element14
from US$19.75
|
-
|
Buy Now | |
Boersig
from US$17.87
|
-
|
Buy Now | |
TTI Europe
from US$14.60
|
-
|
Buy Now | |
TE Store
from US$41.15
|
-
|
Buy Now | |
Farnell
from US$19.65
|
-
|
Buy Now |
Weight per Piece | 146.377g |
---|---|
Plating Material | Tin |
Inspection Slot | Yes |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Rectangular Tongue |
Military Part Class | Class II |
Tongue Thickness | .2in, 5.08mm |
Barrel Inside Diameter | 24.92mm, .981in |
Overall Length | 3.2902in, 83.57mm |
Stud Diameter | 13.08mm, .515in |
Wire Size | 375000 – 450000CMA |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Method | Box |
Packaging Quantity | 25 |
Stud Size | M12, 1/2 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Copper |
Insulated | No |
Sealable | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Terminal 500MCM Ampower | RS |
Terminal,ampower 500Mcm 1/2 Rohs Compliant: Yes |Amp Te Connectivity 326105. | Newark Electronics |
Ring Tongue Terminal 83.57mm 45.72mm Tin | Avnet America |
AMPOWER | RS Americas |
TERMINAL, COMPRESSION LUG, M12, CRIMP | element14 |
Special Order: TERMINAL,AMPOWER 500MCM 1/2 Wire Size: 375000 – 450000 CMA Stud Size: M12 1/2 Stud Diameter: 13.08 mm Stud Diameter: .515 in Tongue Thickness: .2 in 375000 – 450000 CMA M12 13.08 mm | Part Number: 326105 | Internal Number: 326105 | Alias Number: 864190-000 | .515" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPOWER Series |
RoHS: | Unknown |
Product Range | AMPOWER Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | - |
Conductor Area CSA | 253mm² |
Terminal Type | Compression Lug |
Stud Size - Metric | - |
Stud Size - Imperial | - |
Insulation | - |
Where can I find additional details, specifications and documents for a 326105?
Additional datasheets, footprints and schematics for 326105 are listed on our Part Details page. You can also find images and similar parts to 326105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 326105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 326105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 326105 fall under?
The 326105 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 326105 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 326105 you can contact the distributor directly for product support, shipping queries etc.
Is the 326105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 326105 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 326105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 326105 often in real-time on the comparison pages.
What if I can't find stock of 326105?
You can fill out our help required form which you can use to request a quote for 326105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.