Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.40
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$21.75
|
100
in stock
|
Buy Now | |
Heilind Electronics
from US$21.45
|
225
in stock
|
Buy Now | |
Rapid Electronics
from US$30.41
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$25.70
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$18.40
|
-
|
Buy Now | |
Avnet America
from US$21.19
|
-
|
Buy Now | |
RS Americas
from US$19.83
|
-
|
Buy Now | |
Boersig
from US$23.01
|
-
|
Buy Now | |
TTI Europe
from US$18.99
|
-
|
Buy Now | |
TE Store
from US$41.15
|
-
|
Buy Now |
Inspection Slot | Yes |
---|---|
Weight per Piece | 148.654g |
Plating Material | Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Military Part Class | Class II |
Terminal & Splice Type | Rectangular Tongue |
Terminal Orientation | Straight |
Overall Length | 3.2902in, 83.57mm |
Stud Diameter | 9.91mm, .39in |
Wire Size | 375000 – 450000CMA |
Tongue Thickness | .2in, 5.08mm |
Barrel Inside Diameter | 24.92mm, .981in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Method | Box |
Packaging Quantity | 25 |
Wire/Cable Type | Copper |
Insulated | No |
Sealable | No |
Stud Size | 3/8 |
Barrel Type | Closed Barrel |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
TERMINAL,AMPOWER 500MCM 3/8 | Heilind Electronics |
Terminals TERMINAL AMPOWER 500 | Rapid Electronics |
TE Connectivity - AMP AMPOWER Ring Terminal 253mm2 | Distrelec |
Terminal,ampower 500Mcm 3/8 Rohs Compliant: Yes |Amp Te Connectivity 326103 | Newark Electronics |
Power Terminal 83.57mm 45.72mm Tin | Avnet America |
TERMINAL, AMPOWER 500MCM 3/8 | TE Connectivity 326103 | RS Americas |
Special Order: TERMINAL,AMPOWER 500MCM 3/8 Wire Size: 375000 – 450000 CMA Stud Size: 3/8 Stud Diameter: 9.91 mm Stud Diameter: .39 in Tongue Thickness: .2 in 375000 – 450000 CMA 3/8 9.91 mm .39" | Part Number: 326103 | Internal Number: 326103 | .39" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 326103?
Additional datasheets, footprints and schematics for 326103 are listed on our Part Details page. You can also find images and similar parts to 326103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 326103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 326103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 326103 fall under?
The 326103 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 326103 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 326103 you can contact the distributor directly for product support, shipping queries etc.
Is the 326103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 326103 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 326103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 326103 often in real-time on the comparison pages.
What if I can't find stock of 326103?
You can fill out our help required form which you can use to request a quote for 326103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.