Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Inspection Slot | No |
---|---|
Plating Material | Unplated |
Weight per Piece | 219.992g |
Terminal Angle | Straight |
Military Part Class | Class II |
Terminal & Splice Type | Rectangular Tongue |
Terminal Orientation | Straight |
Wire Size | 375000 – 450000CMA |
Overall Length | 5.8701in, 149.1mm |
Barrel Inside Diameter | .876in, 22.25mm |
Tongue Thickness | .18in, 4.57mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 25 |
Wire/Cable Type | Copper |
Insulated | No |
Sealable | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Where can I find additional details, specifications and documents for a 326021-2?
Additional datasheets, footprints and schematics for 326021-2 are listed on our Part Details page. You can also find images and similar parts to 326021-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 326021-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 326021-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 326021-2 fall under?
The 326021-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 326021-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 326021-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 326021-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 326021-2 have stock available?
There is no stock from authorised distributors for 326021-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 326021-2 often in real-time on the comparison pages.
What if I can't find stock of 326021-2?
You can fill out our help required form which you can use to request a quote for 326021-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.