Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Inspection Slot | Yes |
Weight per Piece | 182.797g |
Terminal Angle | Straight |
Military Part Class | Class II |
Terminal Orientation | Straight |
Terminal & Splice Type | Rectangular Tongue |
Overall Length | 123.95mm, 4.8799in |
Barrel Inside Diameter | 22.25mm, .876in |
Tongue Thickness | .18in, 4.57mm |
Wire Size | 375000 – 450000CMA |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Method | Box |
Packaging Quantity | 25 |
Insulated | No |
Sealable | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Copper |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Terminal,ampower 400Mcm 0 Rohs Compliant: Yes |Amp Te Connectivity 326016 | Newark Electronics |
Lug Terminal 123.95mm 40.89mm Tin | Avnet America |
Terminal, Ampower 400Mcm 0 | TE Connectivity 326016 | RS Americas |
Special Order: TERMINAL,AMPOWER 400MCM 0 Wire Size: 375000 – 450000 CMA Tongue Thickness: .18 in Tongue Thickness: 4.57 mm Barrel Type: Closed Terminal Orientation: Straight 375000 – 450000 CMA .18" 4.57 mm Closed | Part Number: 326016 | Internal Number: 326016 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 326016?
Additional datasheets, footprints and schematics for 326016 are listed on our Part Details page. You can also find images and similar parts to 326016 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 326016 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 326016 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 326016 fall under?
The 326016 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 326016 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 326016 you can contact the distributor directly for product support, shipping queries etc.
Is the 326016 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 326016 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 326016.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 326016 often in real-time on the comparison pages.
What if I can't find stock of 326016?
You can fill out our help required form which you can use to request a quote for 326016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.