Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.73
Plating Material | Tin |
---|---|
Inspection Slot | No |
Weight per Piece | 102.512g |
Terminal Angle | Straight |
Number of Holes | 1 |
Military Part Class | Class II |
Terminal Orientation | Straight |
Terminal & Splice Type | Rectangular Tongue |
Stud Diameter | .515in, 13.08mm |
Barrel Inside Diameter | 22.25mm, .876in |
Tongue Thickness | .18in, 4.57mm |
Overall Length | 73.41mm, 2.89in |
Wire Size | 375000 – 450000CMA |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Quantity | 25 |
Packaging Method | Box |
Wire/Cable Type | Copper |
Sealable | No |
Barrel Type | Closed Barrel |
Stud Size | 1/2, M12 |
Insulated | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Terminal,ampower 400Mcm 1/2 Rohs Compliant: Yes |Amp Te Connectivity 326005-2 | Newark Electronics |
Lug Terminal 73.41mm 40.89mm Tin | Avnet America |
Special Order: TERMINAL,AMPOWER 400MCM 1/2 Wire Size: 375000 – 450000 CMA Stud Size: M12 1/2 Stud Diameter: 13.08 mm Stud Diameter: .515 in Tongue Thickness: .18 in 375000 – 450000 CMA M12 13.08 mm | Part Number: 326005-2 | Internal Number: 326005-2 | .515" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Ground modular terminal block | RS |
Ground mod term block Power-Turn conn AWG:8-2/0 W:20mm PT Series | Phoenix Contact 3260052 | RS Americas |
DIN Rail Terminal Blocks PTPOWER 50-PE | Sager |
TERMINAL BLOCK, PTPOWER 50-PE | Farnell |
Where can I find additional details, specifications and documents for a 326005-2?
Additional datasheets, footprints and schematics for 326005-2 are listed on our Part Details page. You can also find images and similar parts to 326005-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 326005-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 326005-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 326005-2 fall under?
The 326005-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 326005-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 326005-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 326005-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 326005-2 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 326005-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 326005-2 often in real-time on the comparison pages.
What if I can't find stock of 326005-2?
You can fill out our help required form which you can use to request a quote for 326005-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.