Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0326005-0,
517138-000 |
Plating Material | Tin |
---|---|
Inspection Slot | Yes |
Weight per Piece | 102.512g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Rectangular Tongue |
Terminal Orientation | Straight |
Military Part Class | Class II |
Stud Diameter | .515in, 13.08mm |
Barrel Inside Diameter | 22.25mm, .876in |
Tongue Thickness | .18in, 4.57mm |
Overall Length | 73.41mm, 2.89in |
Wire Size | 375000 – 450000CMA |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Method | Box |
Packaging Quantity | 25 |
Barrel Type | Closed Barrel |
Stud Size | M12, 1/2 |
Insulated | No |
Sealable | No |
Wire/Cable Type | Copper |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
TERMINAL,AMPOWER 400MCM 1/2 Wire Size: 375000 – 450000 CMA Stud Size: 1/2 M12 Stud Diameter: 13.08 mm Stud Diameter: .515 in Tongue Thickness: .18 in 375000 – 450000 CMA 1/2 13.08 mm | Part Number: 326005 | Internal Number: 326005 | Alias Number: 517138-000 | .515" | TE Connectivity | TE Store |
Terminal, Compression Lug, M12, Crimp | Newark Electronics |
Splice Terminal 73.41mm 40.89mm Tin | Avnet America |
Terminal, Ampower 400Mcm 1/2 | TE Connectivity 326005 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPOWER Series |
RoHS: | Unknown |
Product Range | AMPOWER Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | - |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M12 |
Stud Size - Imperial | 1/2" |
Where can I find additional details, specifications and documents for a 326005?
Additional datasheets, footprints and schematics for 326005 are listed on our Part Details page. You can also find images and similar parts to 326005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 326005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 326005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 326005 fall under?
The 326005 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 326005 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 326005 you can contact the distributor directly for product support, shipping queries etc.
Is the 326005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 326005 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 326005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 326005 often in real-time on the comparison pages.
What if I can't find stock of 326005?
You can fill out our help required form which you can use to request a quote for 326005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.