Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0447
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$19.62
|
10
in stock
|
Buy Now | |
Toby Electronics
from US$0.0447
|
1,000
in stock
|
Buy Now | |
RS Americas
from US$17.50
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$18.20
|
-
|
Buy Now | |
Rapid Electronics
from US$24.28
|
-
|
Buy Now | |
Jameco Electronics
from US$19.95
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
For Use With | Microcontrollers (Greater than 1K RAM) |
---|---|
RoHS Compliant | Yes |
Adafruit Monochrome 0.96" 128x64 OLED Display | Distrelec |
Monochrome 0.96 128x64 OLED graphic display | Adafruit Industries 326 | RS Americas |
Oled Graphic Display, 128X64 Pixels, 0.96 | Newark Electronics |
Adafruit 326 Monochrome 0.96" 128x64 OLED graphic display | Rapid Electronics |
Adafruit Industries 326 Monochrome 0.96" 128x64 OLED Graphic Display | Jameco Electronics |
Where can I find additional details, specifications and documents for a 326?
Additional datasheets, footprints and schematics for 326 are listed on our Part Details page. You can also find images and similar parts to 326 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 326 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 326 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 326 fall under?
The 326 is listed under Embedded Computers, Education & Maker Boards > Other Educational & Maker Boards > Embedded Daughter Boards & Modules - Other Educational & Maker Boards.
Can I view similar or alternative parts?
You can view similar parts to 326 when available in the Embedded Daughter Boards & Modules - Other Educational & Maker Boards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 326 you can contact the distributor directly for product support, shipping queries etc.
Is the 326 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 326 have stock available?
Authorised distributors including Toby Electronics, Distrelec, RS Americas, Newark Electronics and Rapid Electronics have stock available or on a lead time for 326.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 326 often in real-time on the comparison pages.
What if I can't find stock of 326?
You can fill out our help required form which you can use to request a quote for 326 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.