325926-1 Rings & Spades by TE Connectivity

TERMINAL,AMPOWER 350MCM

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$30.55

Distributor Stock
Logo for Distrelec
Distrelec
from US$34.90
70
in stock
Buy Now
Logo for TE Store
TE Store
from US$78.74
100
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$37.24
70
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$40.26
70
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$36.70
70
in stock
Buy Now
Logo for Farnell
Farnell
from US$40.08
56
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$30.55
-
Buy Now
Logo for RS Americas
RS Americas
from US$35.55
-
Buy Now

Specifications

Inspection Slot No
Plating Material Tin
Weight per Piece 120.96g
Number of Holes 2
Terminal Angle Straight
Terminal & Splice Type Rectangular Tongue
Terminal Orientation Offset
Military Part Class Class II
Tongue Thickness 4.32mm, .17in
Stud Diameter 14.27mm, .562in
Barrel Inside Diameter 21.06mm, .829in
Wire Size 325000 – 375000CMA
Overall Length 101.85mm, 4.0098in
Government Qualified No
Wire Insulation Support Without
Heavy Duty No
Comment Electrodeposited Tin Plate per MIL-T-10727.
Packaging Method Box
Packaging Quantity 25
Barrel Type Closed Barrel
Stud Size 1/2, M12
Sealable No
Wire/Cable Type Copper
Insulated No
Operating Temperature Range -55 – 105°C, -67 – 221°F

Compatible Parts


Alternative Descriptions

TERMINAL,AMPOWER 350MCM Wire Size: 325000 – 375000 CMA Stud Size: M12 1/2 Stud Diameter: 14.27 mm Stud Diameter: .562 in Tongue Thickness: .17 in 325000 – 375000 CMA M12 14.27 mm | Part Number: 325926-1 | Internal Number: 325926-1 | .562" | TE Connectivity | TE Store
Heavy Duty Power Connectors Terminal |Amp Te Connectivity 325926-1 | Newark Electronics
Terminals TERMINAL AMPOWER 350MCM | Rapid Electronics
TE Connectivity TERMINAL AMPOWER 350MCM Heavy Duty Power | Distrelec
CRIMP TERMINALS - RING TONGUE | Farnell
Lug Terminal 101.85mm 38.35mm Tin | Avnet America
Terminal, Ampower 350Mcm | TE Connectivity 325926-1 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 325926-1?

Additional datasheets, footprints and schematics for 325926-1 are listed on our Part Details page. You can also find images and similar parts to 325926-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 325926-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325926-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 325926-1 fall under?

The 325926-1 is listed under Terminals & Splices > Rings & Spades.

Can I view similar or alternative parts?

You can view similar parts to 325926-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 325926-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 325926-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 325926-1 have stock available?

Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 325926-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 325926-1 often in real-time on the comparison pages.

What if I can't find stock of 325926-1?

You can fill out our help required form which you can use to request a quote for 325926-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay