Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 97.976g |
---|---|
Inspection Slot | Yes |
Plating Material | Tin |
Terminal Angle | Straight |
Military Part Class | Class II |
Terminal Orientation | Straight |
Terminal & Splice Type | Rectangular Tongue |
Barrel Inside Diameter | 20.8mm, .819in |
Tongue Thickness | .17in, 4.32mm |
Wire Size | 325000 – 375000CMA |
Overall Length | 115.32mm, 4.5402in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Method | Box |
Packaging Quantity | 25 |
Barrel Type | Closed Barrel |
Sealable | No |
Wire/Cable Type | Copper |
Insulated | No |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Terminal,ampower 350Mcm 0 Rohs Compliant: Yes |Amp Te Connectivity 325917 | Newark Electronics |
Terminal, Ampower 350Mcm 0 | TE Connectivity 325917 | RS Americas |
Lug Terminal 115.32mm 38.35mm Tin | Avnet America |
Where can I find additional details, specifications and documents for a 325917?
Additional datasheets, footprints and schematics for 325917 are listed on our Part Details page. You can also find images and similar parts to 325917 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 325917 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325917 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 325917 fall under?
The 325917 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 325917 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 325917 you can contact the distributor directly for product support, shipping queries etc.
Is the 325917 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 325917 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 325917.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 325917 often in real-time on the comparison pages.
What if I can't find stock of 325917?
You can fill out our help required form which you can use to request a quote for 325917 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.