Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0325905-1,
EL5622-000 |
Weight per Piece | 85.275g |
---|---|
Plating Material | Tin |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Military Part Class | Class II |
Terminal & Splice Type | Rectangular Tongue |
Barrel Inside Diameter | .819in, 20.8mm |
Stud Diameter | .515in, 13.08mm |
Overall Length | 70.87mm, 2.79in |
Tongue Thickness | .17in, 4.32mm |
Wire Size | 325000 – 375000CMA |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Quantity | 25 |
Packaging Method | Box |
Insulated | No |
Stud Size | 1/2, M12 |
Barrel Type | Closed Barrel |
Sealable | No |
Wire/Cable Type | Copper |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Terminal,ampower 350Mcm 1/2 Rohs Compliant: Yes |Amp Te Connectivity 325905-1 | Newark Electronics |
Terminal, Ampower 350Mcm 1/2 | TE Connectivity 325905-1 | RS Americas |
Where can I find additional details, specifications and documents for a 325905-1?
Additional datasheets, footprints and schematics for 325905-1 are listed on our Part Details page. You can also find images and similar parts to 325905-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 325905-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325905-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 325905-1 fall under?
The 325905-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 325905-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 325905-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 325905-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 325905-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas and TTI Europe have stock available or on a lead time for 325905-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 325905-1 often in real-time on the comparison pages.
What if I can't find stock of 325905-1?
You can fill out our help required form which you can use to request a quote for 325905-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.