Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | Yes |
---|---|
Plating Material | Tin |
Weight per Piece | 87.54g |
Number of Holes | 1 |
Terminal Angle | Straight |
Military Part Class | Class II |
Terminal Orientation | Straight |
Terminal & Splice Type | Rectangular Tongue |
Stud Diameter | .39in, 9.91mm |
Barrel Inside Diameter | 20.8mm, .819in |
Overall Length | 70.87mm, 2.79in |
Tongue Thickness | .17in, 4.32mm |
Wire Size | 325000 – 375000CMA |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Quantity | 25 |
Packaging Method | Box |
Barrel Type | Closed Barrel |
Insulated | No |
Wire/Cable Type | Copper |
Stud Size | 3/8 |
Sealable | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Terminal,ampower 350Mcm 3/8 Rohs Compliant: Yes |Amp Te Connectivity 325903 | Newark Electronics |
Power Terminal 70.87mm 38.35mm Tin | Avnet America |
Terminal, Ampower 350Mcm 3/8 | TE Connectivity 325903 | RS Americas |
TERMINAL,AMPOWER 350MCM 3/8 Wire Size: 325000 – 375000 CMA Stud Size: 3/8 Stud Diameter: 9.91 mm Stud Diameter: .39 in Tongue Thickness: .17 in 325000 – 375000 CMA 3/8 9.91 mm .39" | Part Number: 325903 | Internal Number: 325903 | .39" | TE Connectivity | TE Store |
TERMINAL,AMPOWER 350MCM 3-8 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 325903?
Additional datasheets, footprints and schematics for 325903 are listed on our Part Details page. You can also find images and similar parts to 325903 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 325903 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325903 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 325903 fall under?
The 325903 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 325903 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 325903 you can contact the distributor directly for product support, shipping queries etc.
Is the 325903 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 325903 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 325903.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 325903 often in real-time on the comparison pages.
What if I can't find stock of 325903?
You can fill out our help required form which you can use to request a quote for 325903 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.