Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Weight per Piece | 167.795g |
Plating Material | Tin |
Terminal Angle | Straight |
Terminal & Splice Type | Rectangular Tongue |
Military Part Class | Class II |
Terminal Orientation | Straight |
Tongue Thickness | .16in, 4.06mm |
Wire Size | 275000 – 325000CMA |
Overall Length | 152.65mm, 6.01in |
Barrel Inside Diameter | 19.25mm, .758in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Quantity | 25 |
Packaging Method | Box |
Sealable | No |
Insulated | No |
Wire/Cable Type | Copper |
Barrel Type | Closed Barrel |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Terminal,ampower 300Mcm 0 Rohs Compliant: Yes |Amp Te Connectivity 325821 | Newark Electronics |
Lug Terminal 152.65mm 35.56mm Tin | Avnet America |
TERMINAL AMPOWER 300MCM 0 Ampower Series | TE Connectivity 325821 | RS Americas |
Special Order: TERMINAL,AMPOWER 300MCM 0 Wire Size: 275000 – 325000 CMA Tongue Thickness: .16 in Tongue Thickness: 4.06 mm Barrel Type: Closed Terminal Orientation: Straight 275000 – 325000 CMA .16" 4.06 mm Closed | Part Number: 325821 | Internal Number: 325821 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 325821?
Additional datasheets, footprints and schematics for 325821 are listed on our Part Details page. You can also find images and similar parts to 325821 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 325821 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325821 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 325821 fall under?
The 325821 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 325821 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 325821 you can contact the distributor directly for product support, shipping queries etc.
Is the 325821 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 325821 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 325821.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 325821 often in real-time on the comparison pages.
What if I can't find stock of 325821?
You can fill out our help required form which you can use to request a quote for 325821 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.