Inspection Slot | Yes |
---|---|
Plating Material | Tin |
Weight per Piece | 71.667g |
Number of Holes | 1 |
Terminal Angle | Straight |
Military Part Class | Class II |
Terminal Orientation | Straight |
Terminal & Splice Type | Rectangular Tongue |
Tongue Thickness | .16in, 4.06mm |
Stud Diameter | .656in, 16.66mm |
Wire Size | 275000 – 325000CMA |
Overall Length | 2.82in, 71.63mm |
Barrel Inside Diameter | 19.25mm, .758in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Method | Box |
Packaging Quantity | 25 |
Stud Size | 5/8, M16 |
Insulated | No |
Sealable | No |
Wire/Cable Type | Copper |
Barrel Type | Closed Barrel |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Terminal,ampower 300Mcm 5/8 Rohs Compliant: Yes |Amp Te Connectivity 325807 | Newark Electronics |
Terminal, Ampower 300Mcm 5/8 | TE Connectivity 325807 | RS Americas |
Special Order: TERMINAL,AMPOWER 300MCM 5/8 Wire Size: 275000 – 325000 CMA Stud Size: 5/8 M16 Stud Diameter: 16.66 mm Stud Diameter: .656 in Tongue Thickness: .16 in 275000 – 325000 CMA 5/8 16.66 mm | Part Number: 325807 | Internal Number: 325807 | .656" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 325807?
Additional datasheets, footprints and schematics for 325807 are listed on our Part Details page. You can also find images and similar parts to 325807 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 325807 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325807 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 325807 fall under?
The 325807 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 325807 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 325807 you can contact the distributor directly for product support, shipping queries etc.
Is the 325807 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 325807 have stock available?
Authorised distributors including Newark Electronics, RS Americas, TTI Europe and TE Store have stock available or on a lead time for 325807.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 325807 often in real-time on the comparison pages.
What if I can't find stock of 325807?
You can fill out our help required form which you can use to request a quote for 325807 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.