Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0325805-0,
615710-000 |
Prices starting from US$9.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.80
|
202
in stock
|
Buy Now | |
Heilind Electronics
from US$13.00
|
190
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$13.00
|
57
in stock
|
Buy Now | |
TE Store
from US$26.18
|
46
in stock
|
Buy Now | |
Newark Electronics
from US$9.68
|
5
in stock
|
Buy Now | |
Avnet America
from US$9.67
|
5
in stock
|
Buy Now | |
RS Americas
from US$11.29
|
-
|
Buy Now | |
TTI Europe
from US$11.57
|
-
|
Buy Now | |
Farnell
from US$12.59
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Inspection Slot | Yes |
---|---|
Weight per Piece | 79.1g |
Plating Material | Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Military Part Class | Class II |
Terminal Orientation | Offset |
Terminal & Splice Type | Rectangular Tongue |
Tongue Thickness | 4.06mm, .16in |
Stud Diameter | .515in, 13.08mm |
Overall Length | 68.33mm, 2.69in |
Wire Size | 275000 – 325000CMA |
Barrel Inside Diameter | 19.25mm, .758in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Method | Box |
Packaging Quantity | 25 |
Barrel Type | Closed Barrel |
Insulated | No |
Wire/Cable Type | Copper |
Stud Size | 1/2, M12 |
Sealable | No |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Terminal 300MCM Ampower | RS |
TERMINAL,AMPOWER 300MCM 1/2 | Heilind Electronics |
TERMINAL,AMPOWER 300MCM 1/2 Wire Size: 275000 – 325000 CMA Stud Size: M12 1/2 Stud Diameter: 13.08 mm Stud Diameter: .515 in Tongue Thickness: .16 in 275000 – 325000 CMA M12 13.08 mm | Part Number: 325805 | Internal Number: 325805 | Alias Number: 615710-000 | .515" | TE Connectivity | TE Store |
Terminal,ampower 300Mcm 1/2 Rohs Compliant: Yes |Te Connectivity 325805 | Newark Electronics |
Power Terminal 68.33mm 35.56mm Tin | Avnet America |
325805 Series Tin Plated Crimp Ring Terminal, M12(1/2)Stud Size,275 to 325 kcmil | TE Connectivity 325805 | RS Americas |
TERMINAL, COMPRESSION LUG, M12 | Farnell |
Status: | Unknown |
---|---|
Series: | AMPOWER Series |
RoHS: | Unknown |
Product Range | AMPOWER Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | - |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M12 |
Stud Size - Imperial | 1/2" |
Insulation | Non Insulated |
Where can I find additional details, specifications and documents for a 325805?
Additional datasheets, footprints and schematics for 325805 are listed on our Part Details page. You can also find images and similar parts to 325805 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 325805 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325805 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 325805 fall under?
The 325805 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 325805 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 325805 you can contact the distributor directly for product support, shipping queries etc.
Is the 325805 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 325805 have stock available?
Authorised distributors including RS, Heilind Electronics, Heilind Electronics Asia, TE Store and Newark Electronics have stock available or on a lead time for 325805.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 325805 often in real-time on the comparison pages.
What if I can't find stock of 325805?
You can fill out our help required form which you can use to request a quote for 325805 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.