Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.33
|
No stock
|
Buy Now | |
TE Store
from US$26.18
|
241
in stock
|
Buy Now | |
Newark Electronics
from US$11.51
|
115
in stock
|
Buy Now | |
Rapid Electronics
from US$15.96
|
115
in stock
|
Buy Now | |
Chip One Stop
from US$12.70
|
115
in stock
|
Buy Now | |
Distrelec
from US$20.10
|
115
in stock
|
Buy Now | |
Avnet America
from US$10.40
|
59
in stock
|
Buy Now | |
RS Americas
from US$10.37
|
-
|
Buy Now | |
element14
from US$10.05
|
-
|
Buy Now | |
Boersig
from US$13.95
|
-
|
Buy Now | |
TTI Europe
from US$10.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Inspection Slot | Yes |
Weight per Piece | 71.668g |
Terminal Angle | Straight |
Number of Holes | 1 |
Military Part Class | Class II |
Terminal Orientation | Straight |
Terminal & Splice Type | Rectangular Tongue |
Stud Diameter | .39in, 9.91mm |
Tongue Thickness | .16in, 4.06mm |
Overall Length | 68.33mm, 2.69in |
Wire Size | 275000 – 325000CMA |
Barrel Inside Diameter | 19.25mm, .758in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Quantity | 25 |
Packaging Method | Box |
Barrel Type | Closed Barrel |
Sealable | No |
Stud Size | 3/8 |
Insulated | No |
Wire/Cable Type | Copper |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
TERMINAL,AMPOWER 300MCM 3/8 Wire Size: 275000 – 325000 CMA Stud Size: 3/8 Stud Diameter: 9.91 mm Stud Diameter: .39 in Tongue Thickness: .16 in 275000 – 325000 CMA 3/8 9.91 mm .39" | Part Number: 325803 | Internal Number: 325803 | .39" | TE Connectivity | TE Store |
Terminal,ampower 300Mcm 3/8 |Amp Te Connectivity 325803 | Newark Electronics |
TERMINAL AMPOWER 300MCM 3/8 | Rapid Electronics |
TE Connectivity - AMP AMPOWER Ring Terminal 152mm2 | Distrelec |
Power Terminal 68.33mm 35.56mm Tin | Avnet America |
TERMINAL, AMPOWER 300MCM 3/8 | TE Connectivity 325803 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPOWER Series |
RoHS: | Unknown |
Product Range | AMPOWER Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | - |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M10 |
Stud Size - Imperial | 3/8" |
Where can I find additional details, specifications and documents for a 325803?
Additional datasheets, footprints and schematics for 325803 are listed on our Part Details page. You can also find images and similar parts to 325803 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 325803 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325803 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 325803 fall under?
The 325803 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 325803 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 325803 you can contact the distributor directly for product support, shipping queries etc.
Is the 325803 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 325803 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 325803.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 325803 often in real-time on the comparison pages.
What if I can't find stock of 325803?
You can fill out our help required form which you can use to request a quote for 325803 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.