3257456005 Heat Shrink Tubing by TE Connectivity

RBK-VWS-125-NR2-X-40MM

Status: Active
Series: -
RoHS: Unknown
Aliases: 3257456005,
9-1192464-0
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Avnet America
Avnet America
from US$0.10
-
Buy Now
Logo for Sager
Sager
from US$0.07
-
Buy Now

Specifications

Fluid Type Typical Automotive Fluids, Water
Material Irradiated Modified Polyolefin
Color Clear
Shrink Ratio 4:1
Flexibility Semi-Rigid
Recovered Inside Diameter (Max) .065in, 1.65mm
Recovered Wall Thickness (Tolerance) .07in, 1.78mm
Expanded Inside Diameter (Min) .315in, 8mm
Cut Length 40mm, 1.575in
Low Outgassing No
Product Source Czech Republic
Packaging Method Piece
Applicable Region Asia, EMEA
Wall Type Dual
Product Family RBK-VWS
Operating Temperature Range -40 – 125°C
Resistant To Fluids, Abrasion
Fluid Resistance Moisture/Spray Protection
Recovery Temperature 135°C
Shrink Temperature (Min) 110°C
Flammability Non-Flame-Retardant

Alternative Descriptions

Heat Shrink Tubing & Sleeves | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3257456005?

Additional datasheets, footprints and schematics for 3257456005 are listed on our Part Details page. You can also find images and similar parts to 3257456005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3257456005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3257456005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3257456005 fall under?

The 3257456005 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to 3257456005 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3257456005 you can contact the distributor directly for product support, shipping queries etc.

Is the 3257456005 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3257456005 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for 3257456005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3257456005 often in real-time on the comparison pages.

What if I can't find stock of 3257456005?

You can fill out our help required form which you can use to request a quote for 3257456005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay