Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Weight per Piece | 131.088g |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Rectangular Tongue |
Military Part Class | Class II |
Barrel Inside Diameter | 17.78mm, .7in |
Overall Length | 5.6299in, 143mm |
Tongue Thickness | .15in, 3.81mm |
Wire Size | 231000 – 275000CMA |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Method | Box |
Packaging Quantity | 25 |
Insulated | No |
Wire/Cable Type | Copper |
Sealable | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Terminal,ampower 250Mcm 0 |Amp Te Connectivity 325719 | Newark Electronics |
Terminal, Ampower 250Mcm 0 | TE Connectivity 325719 | RS Americas |
Lug Terminal 143mm 32.51mm Tin | Avnet America |
Where can I find additional details, specifications and documents for a 325719?
Additional datasheets, footprints and schematics for 325719 are listed on our Part Details page. You can also find images and similar parts to 325719 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 325719 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325719 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 325719 fall under?
The 325719 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 325719 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 325719 you can contact the distributor directly for product support, shipping queries etc.
Is the 325719 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 325719 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 325719.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 325719 often in real-time on the comparison pages.
What if I can't find stock of 325719?
You can fill out our help required form which you can use to request a quote for 325719 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.