Plating Material | Tin |
---|---|
Weight per Piece | 112.491g |
Inspection Slot | Yes |
Terminal Angle | Straight |
Terminal & Splice Type | Rectangular Tongue |
Military Part Class | Class II |
Terminal Orientation | Straight |
Tongue Thickness | .15in, 3.81mm |
Barrel Inside Diameter | .69in, 17.53mm |
Overall Length | 4.84in, 122.94mm |
Wire Size | 231000 – 275000CMA |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Quantity | 25 |
Packaging Method | Box |
Barrel Type | Closed Barrel |
Wire/Cable Type | Copper |
Sealable | No |
Insulated | No |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Terminal,ampower 250Mcm 0 Rohs Compliant: Yes |Amp Te Connectivity 325712 | Newark Electronics |
Lug Terminal 122.94mm 32.51mm Tin | Avnet America |
Terminal, Ampower 250Mcm 0 | TE Connectivity 325712 | RS Americas |
Special Order: TERMINAL,AMPOWER 250MCM 0 Wire Size: 231000 – 275000 CMA Tongue Thickness: .15 in Tongue Thickness: 3.81 mm Barrel Type: Closed Terminal Orientation: Straight 231000 – 275000 CMA .15" 3.81 mm Closed | Part Number: 325712 | Internal Number: 325712 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 325712?
Additional datasheets, footprints and schematics for 325712 are listed on our Part Details page. You can also find images and similar parts to 325712 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 325712 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325712 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 325712 fall under?
The 325712 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 325712 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 325712 you can contact the distributor directly for product support, shipping queries etc.
Is the 325712 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 325712 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 325712.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 325712 often in real-time on the comparison pages.
What if I can't find stock of 325712?
You can fill out our help required form which you can use to request a quote for 325712 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.