Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Weight per Piece | 66.678g |
Inspection Slot | Yes |
Terminal Angle | Straight |
Terminal & Splice Type | Rectangular Tongue |
Military Part Class | Class II |
Terminal Orientation | Straight |
Tongue Thickness | .15in, 3.81mm |
Barrel Inside Diameter | .69in, 17.53mm |
Overall Length | 73.41mm, 2.89in |
Wire Size | 231000 – 275000CMA |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Method | Box |
Packaging Quantity | 25 |
Barrel Type | Closed Barrel |
Sealable | No |
Wire/Cable Type | Copper |
Insulated | No |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Terminal,ampower 250Mcm 0 Rohs Compliant: Yes |Amp Te Connectivity 325708 | Newark Electronics |
Terminal, Ampower 250Mcm 0 | TE Connectivity 325708 | RS Americas |
Special Order: TERMINAL,AMPOWER 250MCM 0 Spade Terminal | Part Number: 325708 | Internal Number: 325708 | TE Connectivity | TE Store |
Ring Tongue Terminal 73.41mm 32.51mm Tin | Avnet America |
Where can I find additional details, specifications and documents for a 325708?
Additional datasheets, footprints and schematics for 325708 are listed on our Part Details page. You can also find images and similar parts to 325708 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 325708 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325708 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 325708 fall under?
The 325708 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 325708 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 325708 you can contact the distributor directly for product support, shipping queries etc.
Is the 325708 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 325708 have stock available?
Authorised distributors including Newark Electronics, RS Americas, TE Store and Avnet America have stock available or on a lead time for 325708.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 325708 often in real-time on the comparison pages.
What if I can't find stock of 325708?
You can fill out our help required form which you can use to request a quote for 325708 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.