Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.08
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$14.22
|
5
in stock
|
Buy Now | |
TE Store
from US$23.45
|
387
in stock
|
Buy Now | |
Newark Electronics
from US$19.83
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$23.23
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$23.90
|
5
in stock
|
Buy Now | |
Heilind Electronics
from US$12.75
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$12.75
|
1
in stock
|
Buy Now | |
Avnet America
from US$10.08
|
-
|
Buy Now | |
RS Americas
from US$10.86
|
-
|
Buy Now | |
Boersig
from US$13.71
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Weight per Piece | 57.33g |
Inspection Slot | Yes |
Terminal Angle | Straight |
Number of Holes | 1 |
Military Part Class | Class II |
Terminal & Splice Type | Rectangular Tongue |
Terminal Orientation | Straight |
Stud Diameter | .39in, 9.91mm |
Overall Length | 65.53mm, 2.58in |
Tongue Thickness | .15in, 3.81mm |
Barrel Inside Diameter | .69in, 17.53mm |
Wire Size | 231000 – 275000CMA |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Quantity | 25 |
Packaging Method | Box |
Insulated | No |
Stud Size | 3/8 |
Sealable | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Copper |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
TERMINAL,AMPOWER 250MCM 3/8 Wire Size: 231000 – 275000 CMA Stud Size: 3/8 Stud Diameter: 9.91 mm Stud Diameter: .39 in Tongue Thickness: .15 in 231000 – 275000 CMA 3/8 9.91 mm .39" | Part Number: 325703 | Internal Number: 325703 | .39" | TE Connectivity | TE Store |
Terminals Terminal Ampower 250Mcm 3/8 |Amp Te Connectivity 325703 | Newark Electronics |
Terminals TERMINAL AMPOWER 250MCM 3/8 | Rapid Electronics |
TE Connectivity - AMP AMPOWER Ring Terminal 127mm2 | Distrelec |
TERMINAL,AMPOWER 250MCM 3/8 | Heilind Electronics |
Power Terminal 65.53mm 32.51mm Tin | Avnet America |
Terminal, Ampower 250Mcm 3/8 | TE Connectivity 325703 | RS Americas |
Where can I find additional details, specifications and documents for a 325703?
Additional datasheets, footprints and schematics for 325703 are listed on our Part Details page. You can also find images and similar parts to 325703 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 325703 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325703 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 325703 fall under?
The 325703 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 325703 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 325703 you can contact the distributor directly for product support, shipping queries etc.
Is the 325703 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 325703 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 325703.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 325703 often in real-time on the comparison pages.
What if I can't find stock of 325703?
You can fill out our help required form which you can use to request a quote for 325703 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.