Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2-30733-0010,
4-15237-0000, AMP-0-0032562-0, D64996-000 |
Prices starting from US$0.23
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.33 |
6,194
|
Buy Now | |
Heilind Electronics | US$0.41 |
14,863
|
Buy Now | |
Newark Electronics | US$0.30 |
6,194
|
Buy Now | |
element14 | US$0.29 |
6,194
|
Buy Now | |
RS Americas | US$0.23 |
3,959
|
Buy Now | |
TE Store | US$0.55 |
3,142
|
Buy Now | |
Heilind Electronics Asia | US$0.41 |
2,972
|
Buy Now | |
Rapid Electronics | US$2.65 |
172
|
Buy Now | |
Future Electronics | US$0.26 |
-
|
Buy Now | |
Avnet America | US$0.25 |
-
|
Buy Now | |
Avnet Asia | US$0.23 |
-
|
Buy Now | |
Boersig | US$0.28 |
-
|
Buy Now | |
Carlton-Bates | US$0.27 |
-
|
Buy Now | |
Distrelec | US$0.30 |
-
|
Buy Now | |
Sager | US$0.27 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Stripe Color | Red |
---|---|
Inspection Slot | No |
Insulation Sleeve Color | Red |
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Terminal Orientation | Straight, Flanged |
Terminal & Splice Type | Spade Flange Tongue |
Tongue Thickness | .031in, .79mm |
Overall Length | 18.72mm, .737in |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22AWG |
Stud Diameter | 3.68mm, .145in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | #6, M3.5 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Sealable | No |
Shape Description | SPADE-024 |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
PIDG SPDFLG 22-16COMM22-18MIL6 | Heilind Electronics |
TERMINAL, FORK TONGUE, #6, 16AWG, RED | Farnell |
Terminal, Fork Tongue, #6, 16Awg, Red | Newark Electronics |
Terminal Spade Tongue, Flange Mount, 22-16AWG, Stud Size 6, Red, Amp Series | TE Connectivity 32562 | RS Americas |
PIDG SPDFLG 22-16COMM22-18MIL6 Spade Terminal Type: Spade Flange Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #6 M3.5 Spade Flange Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Pidg Flanged Spade Tongue Terminal | Part Number: 32562 | Internal Number: 32562 | Alias Number: 2-30733-0010 | TE Connectivity | TE Store |
PIDG Series 22 - 16 AWG Red Straight Closed Barrel Spade Tongue Flanged Terminal | Future Electronics |
Flanged Spade Tongue Terminal 16-22AWG 18.72mm 7.52mm Tin Loose Piece | Avnet America |
Flanged Fork 300V Nylon 22 AWG - 16 AWG Red | Carlton-Bates |
TE Connectivity PIDG SPDFLG 22-16COMM22-18MIL6 Punches & | Distrelec |
Terminals FLANGE SPADE 22-16 6 | Sager |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.65mm² |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6 |
Insulator Material | Nylon (Polyamide) |
Kit Contents | 6 Pcs of PH2 Phillips, 0.187" Slotted, #1/#2 Square Screwdrivers & 0.3125", 0.25" Nut Drivers |
---|---|
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 32562?
Additional datasheets, footprints and schematics for 32562 are listed on our Part Details page. You can also find images and similar parts to 32562 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32562 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32562 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32562 fall under?
The 32562 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32562 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32562 you can contact the distributor directly for product support, shipping queries etc.
Is the 32562 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32562 have stock available?
Authorised distributors including Heilind Electronics, Farnell, Newark Electronics, element14 and RS Americas have stock available or on a lead time for 32562.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32562 often in real-time on the comparison pages.
What if I can't find stock of 32562?
You can fill out our help required form which you can use to request a quote for 32562 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.