Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.22
|
No stock
|
Buy Now | |
Newark Electronics
from US$16.26
|
810
in stock
|
Buy Now | |
Rapid Electronics
from US$12.38
|
810
in stock
|
Buy Now | |
Chip One Stop
from US$11.80
|
810
in stock
|
Buy Now | |
Distrelec
from US$11.14
|
810
in stock
|
Buy Now | |
TE Store
from US$33.01
|
92
in stock
|
Buy Now | |
Avnet America
from US$12.96
|
-
|
Buy Now | |
RS Americas
from US$15.53
|
-
|
Buy Now | |
Boersig
from US$12.80
|
-
|
Buy Now | |
Richardson RFPD
from US$11.98
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Inspection Slot | No |
Weight per Piece | 97.975g |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Military Part Class | Class II |
Terminal & Splice Type | Rectangular Tongue |
Wire Size | 0000AWG, 190000 – 231000CMA, 100 – 125mm² |
Overall Length | 4.9402in, 125.48mm |
Tongue Thickness | 3.3mm, .13in |
Barrel Inside Diameter | 16.46mm, .648in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Quantity | 50 |
Packaging Method | Box |
Sealable | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Copper |
Insulated | No |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Automotive Connectors 4/0 0 |Amp Te Connectivity 325614 | Newark Electronics |
Automotive Connectors 4/0 0 | Rapid Electronics |
TE Connectivity TERMINAL AMPOWER 4/0 0 Automotive Connec | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
TERMINAL,AMPOWER 4/0 0 Wire Size: 4/0 AWG Wire Size: 100 – 125 mm² Wire Size: 190000 – 231000 CMA Tongue Thickness: .13 in Tongue Thickness: 3.3 mm 4/0 AWG 100 – 125 mm² 190000 – 231000 CMA .13" | Part Number: 325614 | Internal Number: 325614 | TE Connectivity | TE Store |
Power Terminal (4/0)AWG 125.48mm 30.23mm Tin | Avnet America |
325614 Series Uninsulated Tin Plated Crimp Ring Terminal, 4/0 AWG | TE Connectivity 325614 | RS Americas |
GENERAL TERMINAL | Richardson RFPD |
Where can I find additional details, specifications and documents for a 325614?
Additional datasheets, footprints and schematics for 325614 are listed on our Part Details page. You can also find images and similar parts to 325614 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 325614 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325614 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 325614 fall under?
The 325614 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 325614 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 325614 you can contact the distributor directly for product support, shipping queries etc.
Is the 325614 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 325614 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 325614.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 325614 often in real-time on the comparison pages.
What if I can't find stock of 325614?
You can fill out our help required form which you can use to request a quote for 325614 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.