Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Weight per Piece | 83.461g |
Inspection Slot | Yes |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Military Part Class | Class II |
Terminal & Splice Type | Rectangular Tongue |
Wire Size | 0000AWG, 190000 – 231000CMA, 100 – 125mm² |
Overall Length | 106.93mm, 4.21in |
Tongue Thickness | 3.3mm, .13in |
Barrel Inside Diameter | 16.46mm, .648in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Method | Box |
Packaging Quantity | 50 |
Barrel Type | Closed Barrel |
Sealable | No |
Wire/Cable Type | Copper |
Insulated | No |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
TERMINAL,AMPOWER 4/0 0 | Heilind Electronics |
Terminal, Ampower 4/0 0 | TE Connectivity 325610 | RS Americas |
Special Order: TERMINAL,AMPOWER 4/0 0 Wire Size: 4/0 AWG Wire Size: 100 – 125 mm² Wire Size: 190000 – 231000 CMA Tongue Thickness: .13 in Tongue Thickness: 3.3 mm 4/0 AWG 100 – 125 mm² 190000 – 231000 CMA .13" | Part Number: 325610 | Internal Number: 325610 | TE Connectivity | TE Store |
Terminal,ampower 4/0 0 Rohs Compliant: Yes |Amp Te Connectivity 325610 | Newark Electronics |
Where can I find additional details, specifications and documents for a 325610?
Additional datasheets, footprints and schematics for 325610 are listed on our Part Details page. You can also find images and similar parts to 325610 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 325610 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325610 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 325610 fall under?
The 325610 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 325610 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 325610 you can contact the distributor directly for product support, shipping queries etc.
Is the 325610 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 325610 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, TTI Europe and TE Store have stock available or on a lead time for 325610.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 325610 often in real-time on the comparison pages.
What if I can't find stock of 325610?
You can fill out our help required form which you can use to request a quote for 325610 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.