Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.52
|
4,594
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
4,594
in stock
|
Buy Now | |
element14
from US$0.34
|
4,594
in stock
|
Buy Now | |
RS Americas
from US$14.14
|
6
in stock
|
Buy Now | |
Future Electronics
from US$0.33
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
TE Store
from US$0.61
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Insulation Sleeve Color | Red |
Inspection Slot | No |
Stripe Color | Red |
Terminal Angle | Straight |
Terminal Orientation | Straight, Flanged |
Terminal & Splice Type | Spade Flange Tongue |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Stud Diameter | 3.68mm, .145in |
Wire Size | 509 – 3260CMA, 22AWG, .3 – 1.42mm² |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Tongue Thickness | .033in, .84mm |
Overall Length | .737in, 18.71mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | M3.5, #6 |
Shape Description | SPADE-024 |
Sealable | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
Terminal, Spade/Fork, #6, Crimp, Red | Newark Electronics |
TERMINAL, SPADE/FORK, #6, CRIMP, RED | element14 |
PIDG Series 22 - 16 AWG Red Straight Closed Barrel Spade Tongue Flanged Terminal | Future Electronics |
Flanged Spade Tongue Terminal 16-22AWG 18.72mm 7.52mm Tin Loose Piece | Avnet America |
PIDG SPDFLG 22-16COMM22-18MIL6 Spade Terminal Type: Spade Flange Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M3.5 #6 Spade Flange Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Pidg Flanged Spade Tongue Terminal | Part Number: 32561 | Internal Number: 32561 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6 |
Insulator Material | Nylon (Polyamide) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 3/16 (5 mm), 1/4 (6 mm) slotted, #1, #2 Phillips, 1/4 (6 mm), 5/16 (8 mm) nut drivers |
---|---|
RoHS Compliant | NA |
Multi-Bit Screwdriver / Nut Driver, 6-in-1, Stubby, Ph, Sl Bits, 1.266 in Shank | Klein Tools 32561 | RS Americas |
Where can I find additional details, specifications and documents for a 32561?
Additional datasheets, footprints and schematics for 32561 are listed on our Part Details page. You can also find images and similar parts to 32561 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32561 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32561 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32561 fall under?
The 32561 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32561 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32561 you can contact the distributor directly for product support, shipping queries etc.
Is the 32561 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32561 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Future Electronics have stock available or on a lead time for 32561.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32561 often in real-time on the comparison pages.
What if I can't find stock of 32561?
You can fill out our help required form which you can use to request a quote for 32561 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.