Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.78
Distributor | Stock | ||
---|---|---|---|
Newark
from US$10.86
|
No stock
|
Buy Now | |
TE Store
from US$26.61
|
41
in stock
|
Buy Now | |
Rapid Electronics
from US$15.03
|
19
in stock
|
Buy Now | |
Chip One Stop
from US$12.60
|
19
in stock
|
Buy Now | |
Avnet America
from US$9.78
|
-
|
Buy Now | |
RS Americas
from US$10.54
|
-
|
Buy Now | |
Boersig
from US$14.26
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Weight per Piece | 41.49g |
Plating Material | Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Rectangular Tongue |
Military Part Class | Class II |
Wire Size | 100 – 125mm², 0000AWG, 190000 – 231000CMA |
Overall Length | 2.45in, 62.23mm |
Barrel Inside Diameter | 20.5mm, .807in |
Stud Diameter | 9.91mm, .39in |
Tongue Thickness | .13in, 3.3mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Quantity | 50 |
Packaging Method | Box |
Insulated | No |
Wire/Cable Type | Copper |
Barrel Type | Closed Barrel |
Sealable | No |
Stud Size | 3/8 |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
TERMINAL,AMPOWER 4/0 Wire Size: 4/0 AWG Wire Size: 100 – 125 mm² Wire Size: 190000 – 231000 CMA Stud Size: 3/8 Stud Diameter: 9.91 mm 4/0 AWG 100 – 125 mm² 190000 – 231000 CMA 3/8 | Part Number: 325603-2 | Internal Number: 325603-2 | 9.91 mm | TE Connectivity | TE Store |
Terminals TERMINAL AMPOWER 4/0 | Rapid Electronics |
Terminal,ampower 4/0 Rohs Compliant: Yes |Amp Te Connectivity 325603-2 | Newark Electronics |
Lug Terminal (4/0)AWG 62.23mm 30.23mm Tin | Avnet America |
Lug Terminal, AMPOWER,4/0 AWG,100-125 mm2 | TE Connectivity 325603-2 | RS Americas |
Where can I find additional details, specifications and documents for a 325603-2?
Additional datasheets, footprints and schematics for 325603-2 are listed on our Part Details page. You can also find images and similar parts to 325603-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 325603-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325603-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 325603-2 fall under?
The 325603-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 325603-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 325603-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 325603-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 325603-2 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for 325603-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 325603-2 often in real-time on the comparison pages.
What if I can't find stock of 325603-2?
You can fill out our help required form which you can use to request a quote for 325603-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.