Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Dimensions | 4.75 x 4.25mm |
---|---|
Resolution | .1 |
Output/Span | 16 bit ADC |
Pressure | 1000mbar |
Options | No Option |
Package | Hybrid Assembly |
Sensor Type | Digital Pressure and Altimeter Sensor Modules |
Type | Absolute |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Ms5561-C Micro Altimeter T&r/T&r |Te Connectivity Sensors 325561000-50 | Newark Electronics |
PRESSURE SENSORS | Richardson RFPD |
Board Mount Pressure Sensors ALTIMETER MICRO W/MTAL LID SMT | Sager |
Micro Altimeter 8-Pin SMD T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a 325561000-50?
Additional datasheets, footprints and schematics for 325561000-50 are listed on our Part Details page. You can also find images and similar parts to 325561000-50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 325561000-50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325561000-50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 325561000-50 fall under?
The 325561000-50 is listed under Sensors > Pressure Sensors > Board Level Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to 325561000-50 when available in the Board Level Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 325561000-50 you can contact the distributor directly for product support, shipping queries etc.
Is the 325561000-50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 325561000-50 have stock available?
Authorised distributors including Newark Electronics, Richardson RFPD, Sager and Avnet Abacus have stock available or on a lead time for 325561000-50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 325561000-50 often in real-time on the comparison pages.
What if I can't find stock of 325561000-50?
You can fill out our help required form which you can use to request a quote for 325561000-50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.