325541009-50 Pressure Sensors by TE Connectivity

MS5541-CM 14 BA WG PRESSURE SENSOR - T&R

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$16.70

Distributor Stock
Logo for Farnell
Farnell
from US$21.33
No stock
Buy Now
Logo for element14
element14
from US$16.70
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Dimensions .24 x .25in, 6.2 x 6.4mm
Supply Voltage 2.2 – 3.6V
Accuracy -160 to +200mbar
Pressure 14000mbar
Resolution 1.2
Output/Span 16 bit ADC
Options No Option
Package Surface Mountable
Sensor Type Digital Pressure and Altimeter Sensor Modules
Type Absolute
Operating Temperature Range -40 – 185°F, -40 – 85°C

Alternative Descriptions

PRESSURE SENSOR, DIGITAL, 14BAR, 3.6V | element14
Pressure Sensor, Digital, 14Bar, 3.6V | Newark Electronics
PRESSURE SENSORS | Richardson RFPD
Board Mount Pressure Sensors 14BAR WHITE GEL T&R MS5541-CM | Sager
Pressure Sensor 1.76V to 3.6V 0bar to 14bar Absolute 8-Pin SMT | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 325541009-50?

Additional datasheets, footprints and schematics for 325541009-50 are listed on our Part Details page. You can also find images and similar parts to 325541009-50 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 325541009-50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325541009-50 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 325541009-50 fall under?

The 325541009-50 is listed under Sensors > Pressure Sensors > Board Level Pressure Sensors.

Can I view similar or alternative parts?

You can view similar parts to 325541009-50 when available in the Board Level Pressure Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 325541009-50 you can contact the distributor directly for product support, shipping queries etc.

Is the 325541009-50 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 325541009-50 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Richardson RFPD and Sager have stock available or on a lead time for 325541009-50.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 325541009-50 often in real-time on the comparison pages.

What if I can't find stock of 325541009-50?

You can fill out our help required form which you can use to request a quote for 325541009-50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay