Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$45.93
|
900
in stock
|
Buy Now | |
TE Store
from US$61.92
|
1,713
in stock
|
Buy Now | |
TTI Europe
from US$24.92
|
103
in stock
|
Buy Now | |
Newark Electronics
from US$41.53
|
-
|
Buy Now | |
Future Electronics
from US$27.29
|
-
|
Buy Now | |
Avnet America
from US$25.78
|
-
|
Buy Now | |
RS Americas
from US$44.54
|
-
|
Buy Now | |
element14
from US$30.82
|
-
|
Buy Now | |
Richardson RFPD
from US$25.99
|
-
|
Buy Now | |
Sager
from US$27.72
|
-
|
Buy Now | |
Farnell
from US$43.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Dimensions | .35 x .35in, 9 x 9mm |
---|---|
Supply Voltage | 2.2 – 3.6V |
Resolution | .1 |
Output/Span | 16 bit ADC |
Pressure | 1000mbar |
Accuracy | ±1.5mbar |
Options | No Option |
Package | Surface Mountable |
Type | Absolute |
Sensor Type | Digital Pressure and Altimeter Sensor Modules |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
1 BAR ALTIMETER PRESSURE SENSOR W GEL Pressure Sensor Type: Digital Pressure and Altimeter Sensor Modules Pressure Type: Absolute Output Signal Type: 16 bit ADC Pressure Accuracy: ±1.5mbar Supply Voltage Range: 2.2 – 3.6 V Digital Pressure and Altimeter Sensor Modules Absolute 16 bit ADC ±1.5mbar | Board Mount Pressure Sensor | Part Number: 325534009-50 | Internal Number: 325534009-50 | TE Connectivity | TE Store |
Pressure Sensor,absolute,1BAR,MS5534-CM | RS |
MS5534-CM 1 BAR | TTI Europe |
Pressure Sensor 1.76V To 3.6V |Te Connectivity 325534009-50 | Newark Electronics |
Pressure Sensor 1.76V to 3.6V 0.01bar to 1.1bar Absolute 12-Pin SMT | Avnet America |
Sensor | RS Americas |
BAROMETER MODULE, ABSOLUTE, 1.1BAR, 3V | element14 |
PRESSURE SENSORS | Richardson RFPD |
Board Mount Pressure Sensors MS5534-CM 1BAR T&R | Sager |
Where can I find additional details, specifications and documents for a 325534009-50?
Additional datasheets, footprints and schematics for 325534009-50 are listed on our Part Details page. You can also find images and similar parts to 325534009-50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 325534009-50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325534009-50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 325534009-50 fall under?
The 325534009-50 is listed under Sensors > Pressure Sensors > Board Level Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to 325534009-50 when available in the Board Level Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 325534009-50 you can contact the distributor directly for product support, shipping queries etc.
Is the 325534009-50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 325534009-50 have stock available?
Authorised distributors including TE Store, RS, TTI Europe, Newark Electronics and Future Electronics have stock available or on a lead time for 325534009-50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 325534009-50 often in real-time on the comparison pages.
What if I can't find stock of 325534009-50?
You can fill out our help required form which you can use to request a quote for 325534009-50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.