Options for Price Comparison
Distributor Statistics for 325513N001
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 325513N001
Details for 325513N001 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

325513N001 by TE Connectivity

TXR32AB00-3220AI2
Part Information
325513N001 image
Not applicable for solder process capability
Status: Active
Aliases: 325513N001, 2-1192463-3
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine
Specifications
Material:
Aluminum
Adapter Plating Material:
Cadmium (AMS-QQ-P-416 Type II, Class 3)
TE Adapter Code:
32
Color:
Olive Drab
Adapter Entry Size:
20
Cable Entry Diameter:
.01 – 1.25in, .2 – 31.8mm
Cable Diameter Range:
12.7 – 20.7mm, .5 – .12in
Connector Detail Specification Number:
MS17348, MS17347, MS17343, MS17346, MS17344, MS17345
Connector General Specification Number:
MIL-DTL-22992 Class C,R, MIL-DTL-22992 Class C,J,R
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Style:
Tinel-Lock Adapter
Termination Device Type:
Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Adapter Angle:
00
Connector Shell Size:
32
Overbraid Termination:
Tinel-Lock Ring
Operating Temperature Range:
-65 – 175°C, -85 – 347°F
Salt Spray Resistance:
500Hr
Compatible Parts