Weight per Piece | 32.805g |
---|---|
Inspection Slot | No |
Plating Material | Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Rectangular Tongue |
Military Part Class | Class II |
Barrel Inside Diameter | 13.03mm, .513in |
Wire Size | 67 – 70mm², 119500 – 150500CMA, 00AWG |
Stud Diameter | 9.91mm, .39in |
Overall Length | 2.72in, 69.08mm |
Tongue Thickness | 2.79mm, .11in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Method | Box |
Packaging Quantity | 50 |
Wire/Cable Type | Copper |
Insulated | No |
Sealable | No |
Stud Size | 3/8 |
Barrel Type | Closed Barrel |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Terminals Term Solis Flag R 3/0 3/8 |Amp Te Connectivity 325410 | Newark Electronics |
Terminals TERM SOLIS FLAG R 3/0 3/8 | Rapid Electronics |
TE Connectivity TERMINAL AMPOWER 2/0 3/8 Heavy Duty Powe | Distrelec |
Lug Terminal (2/0)AWG 69.08mm 24.64mm Tin | Avnet America |
Terminal, Ampower 2/0 3/8 | TE Connectivity 325410 | RS Americas |
Where can I find additional details, specifications and documents for a 325410?
Additional datasheets, footprints and schematics for 325410 are listed on our Part Details page. You can also find images and similar parts to 325410 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 325410 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325410 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 325410 fall under?
The 325410 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 325410 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 325410 you can contact the distributor directly for product support, shipping queries etc.
Is the 325410 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 325410 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 325410.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 325410 often in real-time on the comparison pages.
What if I can't find stock of 325410?
You can fill out our help required form which you can use to request a quote for 325410 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.