Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Dimensions | .24 x .25in, 6.2 x 6.4mm |
---|---|
Supply Voltage | 5V |
Accuracy | ±0.05% or ±0.2% Non-linearity |
Pressure | 7000mbar |
Options | No Option |
Package | Surface Mountable |
Sensor Type | mV Output Pressure Sensors |
Type | Absolute |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Absolute Miniature SMT Pressure Sensor | RS |
Ms5407-Am 7Bar/Tube |Te Connectivity Sensors 325407000-00 | Newark Electronics |
Sensor, MS5407-AM 7BAR, Pressure, | TE Connectivity 325407000-00 | RS Americas |
Board Mount Pressure Sensors PRES,SMD MS5407-AM,7BAR,392MV | Sager |
Pressure Sensor 0bar to 7bar Absolute 8-Pin SMD Tube | Avnet America |
Where can I find additional details, specifications and documents for a 325407000-00?
Additional datasheets, footprints and schematics for 325407000-00 are listed on our Part Details page. You can also find images and similar parts to 325407000-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 325407000-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325407000-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 325407000-00 fall under?
The 325407000-00 is listed under Sensors > Pressure Sensors > Board Level Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to 325407000-00 when available in the Board Level Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 325407000-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 325407000-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 325407000-00 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, Sager and Avnet America have stock available or on a lead time for 325407000-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 325407000-00 often in real-time on the comparison pages.
What if I can't find stock of 325407000-00?
You can fill out our help required form which you can use to request a quote for 325407000-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.