Inspection Slot | Yes |
---|---|
Plating Material | Tin |
Weight per Piece | 49.158g |
Terminal Angle | Straight |
Terminal & Splice Type | Rectangular Tongue |
Military Part Class | Class II |
Terminal Orientation | Straight |
Barrel Inside Diameter | 13.03mm, .513in |
Tongue Thickness | 2.79mm, .11in |
Overall Length | 98.04mm, 3.8598in |
Wire Size | 67 – 70mm², 00AWG, 119500 – 150500CMA |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Method | Box |
Packaging Quantity | 50 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Copper |
Sealable | No |
Insulated | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Terminal,ampower 2/0 0 Rohs Compliant: Yes |Amp Te Connectivity 325406 | Newark Electronics |
Power Terminal (2/0)AWG 98.04mm 24.64mm Tin | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1645 | TE Connectivity 325406 | RS Americas |
Special Order: TERMINAL,AMPOWER 2/0 0 Wire Size: 2/0 AWG Wire Size: 67 – 70 mm² Wire Size: 119500 – 150500 CMA Tongue Thickness: .11 in Tongue Thickness: 2.79 mm 2/0 AWG 67 – 70 mm² 119500 – 150500 CMA .11" | Part Number: 325406 | Internal Number: 325406 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 325406?
Additional datasheets, footprints and schematics for 325406 are listed on our Part Details page. You can also find images and similar parts to 325406 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 325406 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325406 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 325406 fall under?
The 325406 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 325406 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 325406 you can contact the distributor directly for product support, shipping queries etc.
Is the 325406 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 325406 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 325406.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 325406 often in real-time on the comparison pages.
What if I can't find stock of 325406?
You can fill out our help required form which you can use to request a quote for 325406 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.