Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.26
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$14.76
|
14
in stock
|
Buy Now | |
TTI Europe
from US$13.11
|
3,600
in stock
|
Buy Now | |
TE Store
from US$26.93
|
78
in stock
|
Buy Now | |
Newark Electronics
from US$23.10
|
14
in stock
|
Buy Now | |
Rapid Electronics
from US$23.92
|
14
in stock
|
Buy Now | |
Chip One Stop
from US$24.70
|
14
in stock
|
Buy Now | |
Avnet America
from US$19.71
|
-
|
Buy Now | |
RS Americas
from US$11.26
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Inspection Slot | Yes |
Weight per Piece | 23.587g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Rectangular Tongue |
Terminal Orientation | Offset |
Military Part Class | Class II |
Stud Diameter | 13.08mm, .515in |
Wire Size | 00AWG, 67 – 70mm², 119500 – 150500CMA |
Barrel Inside Diameter | .513in, 13.03mm |
Overall Length | 53.59mm, 2.101in |
Tongue Thickness | .11in, 2.79mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Quantity | 50 |
Packaging Method | Box |
Stud Size | M12, 1/2 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Copper |
Insulated | No |
Sealable | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
TERMINAL,AMPOWER 2/0 1/2 Wire Size: 2/0 AWG Wire Size: 67 – 70 mm² Wire Size: 119500 – 150500 CMA Stud Size: M12 1/2 Stud Diameter: 13.08 mm 2/0 AWG 67 – 70 mm² 119500 – 150500 CMA M12 | Part Number: 325405 | Internal Number: 325405 | 13.08 mm | TE Connectivity | TE Store |
Terminals Terminal Ampower 2/0 1/2 |Amp Te Connectivity 325405 | Newark Electronics |
Terminals TERMINAL AMPOWER 2/0 1/2 | Rapid Electronics |
TE Connectivity - AMP AMPOWER Ring Terminal 70mm2 | Distrelec |
Power Terminal (2/0)AWG 53.59mm 24.64mm Tin | Avnet America |
Terminal, Ampower 2/0 1/2 | TE Connectivity 325405 | RS Americas |
TERMINAL,AMPOWER 2-0 1-2 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 325405?
Additional datasheets, footprints and schematics for 325405 are listed on our Part Details page. You can also find images and similar parts to 325405 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 325405 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325405 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 325405 fall under?
The 325405 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 325405 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 325405 you can contact the distributor directly for product support, shipping queries etc.
Is the 325405 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 325405 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 325405.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 325405 often in real-time on the comparison pages.
What if I can't find stock of 325405?
You can fill out our help required form which you can use to request a quote for 325405 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.