Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0100
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.85
|
601
in stock
|
Buy Now | |
Newark Electronics
from US$7.35
|
601
in stock
|
Buy Now | |
element14
from US$7.42
|
601
in stock
|
Buy Now | |
RS Americas
from US$5.39
|
130
in stock
|
Buy Now | |
Avnet America
-
|
45
in stock
|
Buy Now | |
Carlton-Bates
from US$0.0100
|
-
|
Buy Now | |
TE Store
from US$10.04
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 25.053g |
---|---|
Plating Material | Tin |
Inspection Slot | Yes |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Military Part Class | Class II |
Terminal & Splice Type | Rectangular Tongue |
Wire Size | 00AWG, 119500 – 150500CMA, 67 – 70mm² |
Stud Diameter | .39in, 9.91mm |
Tongue Thickness | 2.79mm, .11in |
Overall Length | 2.101in, 53.59mm |
Barrel Inside Diameter | .513in, 13.03mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Quantity | 50 |
Packaging Method | Box |
Barrel Type | Closed Barrel |
Insulated | No |
Sealable | No |
Stud Size | 3/8 |
Wire/Cable Type | Copper |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Terminal, Compression Lug, M10, 2/0Awg | Newark Electronics |
TERMINAL, COMPRESSION LUG, M10, 2/0AWG | element14 |
Terminal, Ampower 2/0 3/8 | TE Connectivity 325403 | RS Americas |
Power Terminal (2/0)AWG 53.59mm 24.64mm Tin | Avnet America |
Lug, Compression | Carlton-Bates |
TERMINAL,AMPOWER 2/0 3/8 Wire Size: 2/0 AWG Wire Size: 67 – 70 mm² Wire Size: 119500 – 150500 CMA Stud Size: 3/8 Stud Diameter: 9.91 mm 2/0 AWG 67 – 70 mm² 119500 – 150500 CMA 3/8 | Part Number: 325403 | Internal Number: 325403 | 9.91 mm | TE Connectivity | TE Store |
TERMINAL,AMPOWER 2-0 3-8 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | AMPOWER Series |
RoHS: | Unknown |
Product Range | AMPOWER Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 00AWG |
Conductor Area CSA | 70mm² |
Terminal Type | Compression Lug |
Stud Size - Metric | M10 |
Stud Size - Imperial | 3/8" |
Where can I find additional details, specifications and documents for a 325403?
Additional datasheets, footprints and schematics for 325403 are listed on our Part Details page. You can also find images and similar parts to 325403 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 325403 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325403 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 325403 fall under?
The 325403 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 325403 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 325403 you can contact the distributor directly for product support, shipping queries etc.
Is the 325403 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 325403 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for 325403.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 325403 often in real-time on the comparison pages.
What if I can't find stock of 325403?
You can fill out our help required form which you can use to request a quote for 325403 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.