Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0325402-0,
526080-000 |
Inspection Slot | Yes |
---|---|
Plating Material | Tin |
Weight per Piece | 25.508g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Military Part Class | Class II |
Terminal & Splice Type | Rectangular Tongue |
Tongue Thickness | .11in, 2.79mm |
Overall Length | 53.59mm, 2.11in |
Barrel Inside Diameter | .513in, 13.03mm |
Stud Diameter | 8.33mm, .328in |
Wire Size | 119500 â 150500CMA, 67 â 70mm², 00AWG |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Method | Box |
Packaging Quantity | 50 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Copper |
Insulated | No |
Sealable | No |
Stud Size | 5/16, M8 |
Operating Temperature Range | -55 â 105°C, -67 â 221°F |
Terminal 2-0AWG Ampower | RS |
325402 Series Tin Plated Crimp Ring Terminal, M8(5/16)Stud Size,2/0 AWG | TE Connectivity 325402 | RS Americas |
Crimp Terminal, Spade Lug, M8, Uninsulated | Newark Electronics |
Lug, Compression | Carlton-Bates |
TERMINAL,AMPOWER 2-0 5-16 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | AMPOWER Series |
RoHS: | Unknown |
Product Range | AMPOWER Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 00AWG |
Conductor Area CSA | 70mm² |
Terminal Type | Compression Lug |
Stud Size - Metric | M8 |
Stud Size - Imperial | 5/16" |
Where can I find additional details, specifications and documents for a 325402?
Additional datasheets, footprints and schematics for 325402 are listed on our Part Details page. You can also find images and similar parts to 325402 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 325402 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325402 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 325402 fall under?
The 325402 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 325402 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 325402 you can contact the distributor directly for product support, shipping queries etc.
Is the 325402 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 325402 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, Carlton-Bates and TTI Europe have stock available or on a lead time for 325402.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 325402 often in real-time on the comparison pages.
What if I can't find stock of 325402?
You can fill out our help required form which you can use to request a quote for 325402 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.