Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$30.04
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$19.70
|
412
in stock
|
Buy Now | |
Newark Electronics
from US$19.69
|
-
|
Buy Now | |
Avnet America
from US$16.94
|
-
|
Buy Now | |
RS Americas
from US$24.41
|
-
|
Buy Now | |
element14
from US$20.49
|
-
|
Buy Now | |
Sager
from US$19.15
|
-
|
Buy Now | |
Farnell
from US$21.83
|
-
|
Buy Now |
Dimensions | .24 x .25in, 6.2 x 6.4mm |
---|---|
Supply Voltage | 5V |
Pressure | 1000mbar |
Accuracy | ±0.05% or ±0.2% Non-linearity |
Options | No Option |
Package | Surface Mountable |
Type | Absolute |
Sensor Type | mV Output Pressure Sensors |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Absolute Miniature SMT Pressure Sensor | RS |
Pressure Sensor, Analogue, 1Bar, 5V | Newark Electronics |
Pressure Sensor 0bar to 1bar Absolute 8-Pin SMD Tube | Avnet America |
Sensor | RS Americas |
PRESSURE SENSOR, ANALOGUE, 1BAR, 5V | element14 |
Board Mount Pressure Sensors MS5401-BM 1BAR | Sager |
Where can I find additional details, specifications and documents for a 325401000-00?
Additional datasheets, footprints and schematics for 325401000-00 are listed on our Part Details page. You can also find images and similar parts to 325401000-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 325401000-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325401000-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 325401000-00 fall under?
The 325401000-00 is listed under Sensors > Pressure Sensors > Board Level Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to 325401000-00 when available in the Board Level Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 325401000-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 325401000-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 325401000-00 have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 325401000-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 325401000-00 often in real-time on the comparison pages.
What if I can't find stock of 325401000-00?
You can fill out our help required form which you can use to request a quote for 325401000-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.