Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Weight per Piece | 25.962g |
Inspection Slot | Yes |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Rectangular Tongue |
Military Part Class | Class II |
Wire Size | 00AWG, 67 â 70mm², 119500 â 150500CMA |
Tongue Thickness | .11in, 2.79mm |
Stud Diameter | .265in, 6.73mm |
Barrel Inside Diameter | .513in, 13.03mm |
Overall Length | 53.59mm, 2.11in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Quantity | 50 |
Packaging Method | Box |
Wire/Cable Type | Copper |
Insulated | No |
Sealable | No |
Stud Size | M6, 1/4 |
Barrel Type | Closed Barrel |
Operating Temperature Range | -67 â 221°F, -55 â 105°C |
Terminal, Compression Lug, M6, 2/0Awg | Newark Electronics |
Terminal, Ampower 2/0 .265 | TE Connectivity 325401 | RS Americas |
TERMINAL, COMPRESSION LUG, M6, 2/0AWG | Farnell |
Status: | Unknown |
---|---|
Series: | AMPOWER Series |
RoHS: | Unknown |
Product Range | AMPOWER Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 00AWG |
Conductor Area CSA | 70mm² |
Terminal Type | Compression Lug |
Stud Size - Metric | M6 |
Stud Size - Imperial | 1/4" |
Where can I find additional details, specifications and documents for a 325401?
Additional datasheets, footprints and schematics for 325401 are listed on our Part Details page. You can also find images and similar parts to 325401 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 325401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325401 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 325401 fall under?
The 325401 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 325401 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 325401 you can contact the distributor directly for product support, shipping queries etc.
Is the 325401 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 325401 have stock available?
Authorised distributors including Newark Electronics, RS Americas, TTI Europe and Farnell have stock available or on a lead time for 325401.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 325401 often in real-time on the comparison pages.
What if I can't find stock of 325401?
You can fill out our help required form which you can use to request a quote for 325401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.