Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 13.139g |
---|---|
Inspection Slot | Yes |
Plating Material | Tin |
Number of Holes | 1 |
Terminal Angle | 90° |
Military Part Class | Class II |
Terminal Orientation | Flag |
Terminal & Splice Type | Rectangular Tongue |
Barrel Inside Diameter | .458in, 11.63mm |
Stud Diameter | .328in, 8.33mm |
Wire Size | 50 – 60mm², 83700 – 119500CMA, 0AWG |
Tongue Thickness | .1in, 2.54mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | Yes |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Quantity | 50 |
Packaging Method | Box |
Barrel Type | Closed Barrel |
Sealable | No |
Insulated | No |
Stud Size | M8, 5/16 |
Wire/Cable Type | Copper |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Terminal,ampower Bent 1/0 Rohs Compliant: Yes |Amp Te Connectivity 325320 | Newark Electronics |
Terminal, Ampower Bent 1/0 | TE Connectivity 325320 | RS Americas |
Lug Terminal (1/0)AWG 38.89mm 22.1mm Tin | Avnet America |
Where can I find additional details, specifications and documents for a 325320?
Additional datasheets, footprints and schematics for 325320 are listed on our Part Details page. You can also find images and similar parts to 325320 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 325320 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325320 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 325320 fall under?
The 325320 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 325320 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 325320 you can contact the distributor directly for product support, shipping queries etc.
Is the 325320 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 325320 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Avnet America and Avnet Abacus have stock available or on a lead time for 325320.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 325320 often in real-time on the comparison pages.
What if I can't find stock of 325320?
You can fill out our help required form which you can use to request a quote for 325320 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.