Plating Material | Tin |
---|---|
Weight per Piece | 30.391g |
Inspection Slot | Yes |
Terminal Angle | Straight |
Terminal & Splice Type | Rectangular Tongue |
Military Part Class | Class II |
Terminal Orientation | Straight |
Tongue Thickness | .1in, 2.54mm |
Wire Size | 83700 – 119500CMA, 0AWG, 50 – 60mm² |
Overall Length | 3.05in, 77.47mm |
Barrel Inside Diameter | 11.63mm, .458in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Method | Box |
Packaging Quantity | 50 |
Barrel Type | Closed Barrel |
Sealable | No |
Wire/Cable Type | Copper |
Insulated | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Terminals Terminal Ampower 1/0 0 |Amp Te Connectivity 325308 | Newark Electronics |
Terminal, Ampower 1/0 0 | TE Connectivity 325308 | RS Americas |
Lug Terminal (1/0)AWG 77.47mm 22.1mm Tin | Avnet America |
Where can I find additional details, specifications and documents for a 325308?
Additional datasheets, footprints and schematics for 325308 are listed on our Part Details page. You can also find images and similar parts to 325308 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 325308 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325308 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 325308 fall under?
The 325308 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 325308 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 325308 you can contact the distributor directly for product support, shipping queries etc.
Is the 325308 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 325308 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 325308.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 325308 often in real-time on the comparison pages.
What if I can't find stock of 325308?
You can fill out our help required form which you can use to request a quote for 325308 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.