Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 17.111g |
---|---|
Inspection Slot | Yes |
Plating Material | Unplated |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Rectangular Tongue |
Military Part Class | Class II |
Terminal Orientation | Straight |
Tongue Thickness | .1in, 2.54mm |
Stud Diameter | .515in, 13.08mm |
Overall Length | 50.04mm, 1.97in |
Wire Size | 83700 – 119500CMA, 0AWG, 50 – 60mm² |
Barrel Inside Diameter | 11.63mm, .458in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Quantity | 50 |
Packaging Method | Box |
Stud Size | M12, 1/2 |
Insulated | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Copper |
Sealable | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Term,ampower 1/0 1/2 Unpltd |Amp Te Connectivity 325305-4 | Newark Electronics |
Term, Ampower 1/0 1/2 Unpltd | TE Connectivity 325305-4 | RS Americas |
Power Terminal (4/0)AWG | Avnet America |
Where can I find additional details, specifications and documents for a 325305-4?
Additional datasheets, footprints and schematics for 325305-4 are listed on our Part Details page. You can also find images and similar parts to 325305-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 325305-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325305-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 325305-4 fall under?
The 325305-4 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 325305-4 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 325305-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 325305-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 325305-4 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 325305-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 325305-4 often in real-time on the comparison pages.
What if I can't find stock of 325305-4?
You can fill out our help required form which you can use to request a quote for 325305-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.