Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0325305-0,
631382-000 |
Prices starting from US$7.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.11
|
No stock
|
Buy Now | |
Rapid Electronics
from US$10.20
|
696
in stock
|
Buy Now | |
Chip One Stop
from US$8.58
|
696
in stock
|
Buy Now | |
Distrelec
from US$8.80
|
696
in stock
|
Buy Now | |
Avnet America
from US$7.77
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$8.73
|
-
|
Buy Now | |
RS Americas
from US$8.61
|
-
|
Buy Now | |
element14
from US$7.70
|
-
|
Buy Now | |
Boersig
from US$10.50
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Inspection Slot | Yes |
Weight per Piece | 17.237g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Rectangular Tongue |
Military Part Class | Class II |
Terminal Orientation | Straight |
Tongue Thickness | .1in, 2.54mm |
Stud Diameter | .515in, 13.08mm |
Overall Length | 50.04mm, 1.97in |
Wire Size | 83700 – 119500CMA, 0AWG, 50 – 60mm² |
Barrel Inside Diameter | 11.63mm, .458in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Method | Box |
Packaging Quantity | 50 |
Insulated | No |
Barrel Type | Closed Barrel |
Sealable | No |
Stud Size | 1/2, M12 |
Wire/Cable Type | Copper |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Terminals TERM AMPOWER 1/0 1/2 | Rapid Electronics |
TE Connectivity - AMP AMPOWER Ring Terminal 60mm2 | Distrelec |
Power Terminal (1/0)AWG 50.04mm 22.1mm Tin | Avnet America |
Terminal, Compression Lug, M12, 1/0Awg | Newark Electronics |
Terminal, Ampower 1/0 1/2 | TE Connectivity 325305 | RS Americas |
TERMINAL,AMPOWER 1-0 1-2 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | AMPOWER Series |
RoHS: | Unknown |
Product Range | AMPOWER Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 0AWG |
Conductor Area CSA | 60mm² |
Terminal Type | Compression Lug |
Stud Size - Metric | M12 |
Stud Size - Imperial | 1/2" |
Where can I find additional details, specifications and documents for a 325305?
Additional datasheets, footprints and schematics for 325305 are listed on our Part Details page. You can also find images and similar parts to 325305 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 325305 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325305 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 325305 fall under?
The 325305 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 325305 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 325305 you can contact the distributor directly for product support, shipping queries etc.
Is the 325305 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 325305 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and Newark Electronics have stock available or on a lead time for 325305.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 325305 often in real-time on the comparison pages.
What if I can't find stock of 325305?
You can fill out our help required form which you can use to request a quote for 325305 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.