Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.57
Plating Material | Tin |
---|---|
Inspection Slot | Yes |
Weight per Piece | 20.191g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Rectangular Tongue |
Military Part Class | Class II |
Terminal Orientation | Straight |
Barrel Inside Diameter | .581in, 11.63mm |
Tongue Thickness | .1in, 2.54mm |
Stud Diameter | .453in, 11.51mm |
Overall Length | 50.04mm, 1.97in |
Wire Size | 83700 – 119500CMA, 0AWG, 50 – 60mm² |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Quantity | 50 |
Packaging Method | Box |
Wire/Cable Type | Copper |
Sealable | No |
Stud Size | 7/16 |
Insulated | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Terminals Terminal,ampower 1/0 7/16 |Amp Te Connectivity 325304 | Newark Electronics |
Terminals TERMINAL AMPOWER 1/0 7/16 | Rapid Electronics |
TE Connectivity TERMINAL AMPOWER 1/0 7/16 Terminals TERM | Distrelec |
Lug Terminal 1/0AWG | Avnet America |
Where can I find additional details, specifications and documents for a 325304?
Additional datasheets, footprints and schematics for 325304 are listed on our Part Details page. You can also find images and similar parts to 325304 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 325304 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325304 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 325304 fall under?
The 325304 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 325304 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 325304 you can contact the distributor directly for product support, shipping queries etc.
Is the 325304 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 325304 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 325304.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 325304 often in real-time on the comparison pages.
What if I can't find stock of 325304?
You can fill out our help required form which you can use to request a quote for 325304 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.