Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.14
|
No stock
|
Buy Now | |
Newark Electronics
from US$6.59
|
700
in stock
|
Buy Now | |
Chip One Stop
from US$5.85
|
700
in stock
|
Buy Now | |
Rapid Electronics
from US$5.96
|
300
in stock
|
Buy Now | |
Distrelec
from US$5.06
|
300
in stock
|
Buy Now | |
TE Store
from US$10.72
|
100
in stock
|
Buy Now | |
Avnet America
from US$4.30
|
-
|
Buy Now | |
RS Americas
from US$0.78
|
-
|
Buy Now | |
Carlton-Bates
from US$4.39
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Inspection Slot | Yes |
Weight per Piece | 18.647g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Rectangular Tongue |
Military Part Class | Class II |
Terminal Orientation | Straight |
Stud Diameter | .39in, 9.91mm |
Tongue Thickness | .1in, 2.54mm |
Overall Length | 50.04mm, 1.97in |
Wire Size | 83700 – 119500CMA, 0AWG, 50 – 60mm² |
Barrel Inside Diameter | 11.63mm, .458in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Method | Box |
Packaging Quantity | 50 |
Barrel Type | Closed Barrel |
Sealable | No |
Insulated | No |
Wire/Cable Type | Copper |
Stud Size | 3/8 |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Terminals Term Ampower 1/0 3/8 Rohs Compliant: Yes |Amp Te Connectivity 325303 | Newark Electronics |
Terminals TERM AMPOWER 1/0 3/8 | Rapid Electronics |
TE Connectivity - AMP AMPOWER Ring Terminal 60mm2 | Distrelec |
TERMINAL,AMPOWER 1/0 3/8 Wire Size: 1/0 AWG Wire Size: 50 – 60 mm² Wire Size: 83700 – 119500 CMA Stud Size: 3/8 Stud Diameter: 9.91 mm 1/0 AWG 50 – 60 mm² 83700 – 119500 CMA 3/8 | Part Number: 325303 | Internal Number: 325303 | 9.91 mm | TE Connectivity | TE Store |
Terminal 1-0AWG Ampower | RS |
Lug Terminal (1/0)AWG 50.04mm 22.1mm Tin | Avnet America |
Lug, Compression | Carlton-Bates |
Where can I find additional details, specifications and documents for a 325303?
Additional datasheets, footprints and schematics for 325303 are listed on our Part Details page. You can also find images and similar parts to 325303 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 325303 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325303 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 325303 fall under?
The 325303 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 325303 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 325303 you can contact the distributor directly for product support, shipping queries etc.
Is the 325303 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 325303 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Rapid Electronics, Distrelec and TE Store have stock available or on a lead time for 325303.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 325303 often in real-time on the comparison pages.
What if I can't find stock of 325303?
You can fill out our help required form which you can use to request a quote for 325303 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.