Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.31
|
No stock
|
Buy Now | |
Newark Electronics
from US$5.15
|
412
in stock
|
Buy Now | |
Rapid Electronics
from US$4.50
|
412
in stock
|
Buy Now | |
Chip One Stop
from US$5.38
|
392
in stock
|
Buy Now | |
Distrelec
from US$3.92
|
392
in stock
|
Buy Now | |
Farnell
from US$4.61
|
340
in stock
|
Buy Now | |
TE Store
from US$9.18
|
190
in stock
|
Buy Now | |
Avnet America
from US$4.46
|
-
|
Buy Now | |
RS Americas
from US$5.26
|
-
|
Buy Now | |
element14
from US$4.08
|
-
|
Buy Now | |
Boersig
from US$4.68
|
-
|
Buy Now | |
Carlton-Bates
from US$5.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Inspection Slot | Yes |
Weight per Piece | 19.593g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Rectangular Tongue |
Military Part Class | Class II |
Tongue Thickness | .1in, 2.54mm |
Stud Diameter | 6.73mm, .265in |
Wire Size | 83700 – 119500CMA, 0AWG, 50 – 60mm² |
Overall Length | 1.97in, 50mm |
Barrel Inside Diameter | 11.63mm, .458in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Method | Box |
Packaging Quantity | 50 |
Barrel Type | Closed Barrel |
Insulated | No |
Sealable | No |
Wire/Cable Type | Copper |
Stud Size | M6, 1/4 |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Terminals Terminal Ampower 1/0 1/4 Rohs Compliant: Yes |Amp Te Connectivity 325301 | Newark Electronics |
Terminals TERMINAL AMPOWER 1/0 1/4 | Rapid Electronics |
TE Connectivity - AMP AMPOWER Ring Terminal 60mm2 | Distrelec |
TERMINALS - LUG TERMINALS CONNECTORS | Farnell |
TERMINAL,AMPOWER 1/0 1/4 Wire Size: 1/0 AWG Wire Size: 50 – 60 mm² Wire Size: 83700 – 119500 CMA Stud Size: M6 1/4 Stud Diameter: 6.73 mm 1/0 AWG 50 – 60 mm² 83700 – 119500 CMA M6 | Part Number: 325301 | Internal Number: 325301 | 6.73 mm | TE Connectivity | TE Store |
Terminal 1-0AWG Ampower | RS |
Power Terminal (1/0)AWG 50mm 22.1mm Tin | Avnet America |
Terminal, Ampower 1/0 1/4 | TE Connectivity 325301 | RS Americas |
Lug, Compression | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | AMPOWER Series |
RoHS: | Unknown |
Product Range | AMPOWER Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 0AWG |
Conductor Area CSA | 60mm² |
Terminal Type | Compression Lug |
Stud Size - Metric | M6 |
Stud Size - Imperial | 1/4" |
Where can I find additional details, specifications and documents for a 325301?
Additional datasheets, footprints and schematics for 325301 are listed on our Part Details page. You can also find images and similar parts to 325301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 325301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 325301 fall under?
The 325301 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 325301 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 325301 you can contact the distributor directly for product support, shipping queries etc.
Is the 325301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 325301 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 325301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 325301 often in real-time on the comparison pages.
What if I can't find stock of 325301?
You can fill out our help required form which you can use to request a quote for 325301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.