Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Weight per Piece | 20.048g |
Inspection Slot | Yes |
Terminal Angle | Straight |
Terminal & Splice Type | Rectangular Tongue |
Terminal Orientation | Straight |
Military Part Class | Class II |
Tongue Thickness | .1in, 2.54mm |
Overall Length | 50.04mm, 1.97in |
Wire Size | 83700 – 119500CMA, 0AWG, 50 – 60mm² |
Barrel Inside Diameter | 11.63mm, .458in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Quantity | 50 |
Packaging Method | Box |
Wire/Cable Type | Copper |
Sealable | No |
Barrel Type | Closed Barrel |
Insulated | No |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Terminal,ampower 1/0 0 Rohs Compliant: Yes |Amp Te Connectivity 325300 | Newark Electronics |
Splices Terminal 1/0AWG Tin | Avnet America |
Terminal, Ampower 1/0 0 | TE Connectivity 325300 | RS Americas |
Where can I find additional details, specifications and documents for a 325300?
Additional datasheets, footprints and schematics for 325300 are listed on our Part Details page. You can also find images and similar parts to 325300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 325300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 325300 fall under?
The 325300 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 325300 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 325300 you can contact the distributor directly for product support, shipping queries etc.
Is the 325300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 325300 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 325300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 325300 often in real-time on the comparison pages.
What if I can't find stock of 325300?
You can fill out our help required form which you can use to request a quote for 325300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.