3253 WH005 Hook Up Wire by Alpha Wire

HOOK-UP WIRE, 0.9MM2, 30M, WHITE

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$16.31


Distributor Starting From Stock
Logo for Farnell Farnell US$16.31
2
Buy Now
Logo for Newark Electronics Newark Electronics US$58.33
1
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$20.79
1
Buy Now
Logo for Rapid Electronics Rapid Electronics US$24.49
-
Buy Now
Logo for RS Americas RS Americas US$54.51
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Jacket Material PVC
Jacket Color White
Wire Gauge 18AWG
Conductor Area CSA 0.9mm²
Reel Length (Imperial) 100ft
Reel Length (Metric) 30m
Operating Temperature Max 80°C
Voltage Rating 300V
RoHS Compliant Yes

Alternative Descriptions

Wire 18 AWG 300V UL1061 White 30m | RS
Hook-Up Wire, 0.9Mm2, 30M, White | Newark Electronics
Wire | Transfer Multisort Elektronik
Alpha Wire 3253 WH005 UL1061 Hook Up Wire White 18AWG (305m Reel) | Rapid Electronics
Hook-Up Wire, White, UL1061 Single Core,0.9 mmsq CSA,300 V 15 A 18 AWG,30m | Alpha Wire 3253 WH005 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3253 WH005?

Additional datasheets, footprints and schematics for 3253 WH005 are listed on our Part Details page. You can also find images and similar parts to 3253 WH005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3253 WH005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3253 WH005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3253 WH005 fall under?

The 3253 WH005 is listed under Cable, Wire & Cable Assemblies > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to 3253 WH005 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3253 WH005 you can contact the distributor directly for product support, shipping queries etc.

Is the 3253 WH005 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 3253 WH005 have stock available?

Authorised distributors including RS, Farnell, Newark Electronics, Transfer Multisort Elektronik and Rapid Electronics have stock available or on a lead time for 3253 WH005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3253 WH005 often in real-time on the comparison pages.

What if I can't find stock of 3253 WH005?

You can fill out our help required form which you can use to request a quote for 3253 WH005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay